The S-8243BAEFT-TB-G is a battery management IC designed for lithium-ion and lithium polymer rechargeable battery packs, capable of protecting 3-series or 4-series cell configurations. It features high-accuracy voltage detection for overcharge and overdischarge conditions, with adjustable detection and release voltages. The device includes three levels of overcurrent protection, including short-circuit protection, and allows for customizable delay times for various detection mechanisms. This IC operates within a voltage range of 6 V to 18 V and has a wide temperature range of -40°C to +85°C. It consumes low current, with a maximum operation mode current of 120 µA and a power-down mode current of 0.1 µA. The S-8243BAEFT-TB-G also integrates a battery monitor amplifier and a voltage regulator outputting 3.3 V, making it suitable for applications requiring precise battery management and monitoring. The product is packaged in a 16-pin TSSOP format and is lead-free and halogen-free.
Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063731-S-8243BAEFT-T
Packaging: Reel - TR
Fault Protection: Over Current, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 3 to 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Purpose: Multi-Function Controller
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC BAT MFUNC LI-ION 3-4C 16TSSOP
Battery Multi-Function Controller IC Lithium Ion/Polymer 16-TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 063731-S-8243BAEFT-TB-G | S-8243BAEFT-TB-G | S-8243BAEFT-TB-G |
| Product Name | PMIC - PMIC - Battery Management - S-8243BAEFT-TB-G | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Output Options | Inverting |