ABLIC Inc. Battery Management S-8242BAC-T8T1G

Description
Battery Battery Protection IC Lithium Ion/Polymer 8-TSSOP
Request a Quote Datasheet
Description
Battery Battery Protection IC Lithium Ion/Polymer 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - S-8242BAC-T8T1G-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
S-8242BAC-T8T1G-ND
Battery Management S-8242BAC-T8T1G-ND
Battery Battery Protection IC Lithium Ion/Polymer 8-TSSOP

Battery Battery Protection IC Lithium Ion/Polymer 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 1253762-S-8242BAC-T8T1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1253762-S-8242BAC-T8T1G
Integrated Circuits (ICs) - PMIC - Battery Management 1253762-S-8242BAC-T8T1G
Win Source Part Number: 1253762-S-8242BAC-T8 T1G Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8242 Product Status: Not For New Designs

Win Source Part Number: 1253762-S-8242BAC-T8T1G
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 2
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8242
Product Status: Not For New Designs

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
S-8242BAC-T8T1G
Battery Management S-8242BAC-T8T1G
Battery Management 4.35V 2-Cell Serial

Battery Management 4.35V 2-Cell Serial

Buy Now Datasheet
PMIC - Battery Management - S-8242BAC-T8T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
S-8242BAC-T8T1G
PMIC - Battery Management S-8242BAC-T8T1G
IC BATT PROT LI-ION 2CELL 8TSSOP

IC BATT PROT LI-ION 2CELL 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number S-8242BAC-T8T1G-ND 1253762-S-8242BAC-T8T1G S-8242BAC-T8T1G S-8242BAC-T8T1G
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products