ABLIC Inc. Battery Management S-8241ADWMC-GDWT2G

Description
Battery Battery Protection IC Lithium Ion/Polymer SOT-23-5
Request a Quote Datasheet
Description
Battery Battery Protection IC Lithium Ion/Polymer SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - S-8241ADWMC-GDWT2G-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
S-8241ADWMC-GDWT2G-ND
Battery Management S-8241ADWMC-GDWT2G-ND
Battery Battery Protection IC Lithium Ion/Polymer SOT-23-5

Battery Battery Protection IC Lithium Ion/Polymer SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 1090520-S-8241ADWMC-GDWT2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1090520-S-8241ADWMC-GDWT2G
Integrated Circuits (ICs) - PMIC - Battery Management 1090520-S-8241ADWMC-GDWT2G
Win Source Part Number: 1090520-S-8241ADWMC- GDWT2G Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8241 Product Status: Not For New Designs

Win Source Part Number: 1090520-S-8241ADWMC-GDWT2G
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8241
Product Status: Not For New Designs

Buy Now Datasheet
PMIC - Battery Management - S-8241ADWMC-GDWT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
S-8241ADWMC-GDWT2G
PMIC - Battery Management S-8241ADWMC-GDWT2G
IC BATT PROT LI-ION 1CEL SOT23-5

IC BATT PROT LI-ION 1CEL SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Battery Management
S-8241ADWMC-GDWT2G
Battery Management S-8241ADWMC-GDWT2G
Battery Management LITHIUM-ION BATTERY PROTECTION 1 CELL

Battery Management LITHIUM-ION BATTERY PROTECTION 1 CELL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number S-8241ADWMC-GDWT2G-ND 1090520-S-8241ADWMC-GDWT2G S-8241ADWMC-GDWT2G S-8241ADWMC-GDWT2G
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management PMIC - Battery Management Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

BMK Battery Monitoring Kit-Battery State of Charge Meter (Includes 500A/50mV DC Shunt) - ME-BMK - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details
Battery Management - SLE950510433WLPXTSA1-ND - DigiKey
Specs
Form Factor Module
View Details
2 suppliers