ABLIC Inc. PMIC - PMIC - Battery Management - S-8241ACPMC S-8241ACPMC

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 734171-S-8241ACPMC Manufacturer Homepage: www.sii.co.jp RoHS State: Request Verification Reference case: SOT-153 Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 734171-S-8241ACPMC Manufacturer Homepage: www.sii.co.jp RoHS State: Request Verification Reference case: SOT-153 Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - S-8241ACPMC - 734171-S-8241ACPMC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - S-8241ACPMC
734171-S-8241ACPMC
PMIC - PMIC - Battery Management - S-8241ACPMC 734171-S-8241ACPMC
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 734171-S-8241ACPMC Manufacturer Homepage: www.sii.co.jp RoHS State: Request Verification Reference case: SOT-153 Reference Date Code: 04+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 734171-S-8241ACPMC
Manufacturer Homepage: www.sii.co.jp
RoHS State: Request Verification
Reference case: SOT-153
Reference Date Code: 04+
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 734171-S-8241ACPMC
Product Name PMIC - PMIC - Battery Management - S-8241ACPMC
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

BQ2022A 1K-bit Serial EPROM with SDQ Interface - BQ2022ADBZR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
Voltage Supervisors - 1897846 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active high, active low, push-pull
View Details