Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063725-S-8241ACFMC-G
Packaging: Reel - TR
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Battery Battery Protection IC Lithium Ion/Polymer SOT-23-5
IC BATT PROT LI-ION 1CEL SOT23-5
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 063725-S-8241ACFMC-GCFT2G | S-8241ACFMC-GCFT2G | S-8241ACFMC-GCFT2G |
| Product Name | PMIC - PMIC - Battery Management - S-8241ACFMC-GCFT2G | Battery Management | Integrated Circuits (ICs) - PMIC - Battery Management |
| Output Options | Inverting |