Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 1245815-S-8241ABIMC-
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Function: Battery Protection
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Family Name: S-8241ABI
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.sii.co.jp
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): S-8241ABIMC-GBI-T2; S-8241ABIMC-GBIT2U;
Introduction Date: January 31, 2000
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1245815-S-8241ABIMC-GBIT2G |
| Product Name | Electrical Parts - S-8241ABIMC-GBIT2G |