ABLIC Inc. PMIC - PMIC - Battery Management - S-8241ABAMC S-8241ABAMC

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063712-S-8241ABAMC Packaging: Reel - TR Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063712-S-8241ABAMC Packaging: Reel - TR Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - S-8241ABAMC - 063712-S-8241ABAMC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - S-8241ABAMC
063712-S-8241ABAMC
PMIC - PMIC - Battery Management - S-8241ABAMC 063712-S-8241ABAMC
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063712-S-8241ABAMC Packaging: Reel - TR Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063712-S-8241ABAMC
Packaging: Reel - TR
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 063712-S-8241ABAMC
Product Name PMIC - PMIC - Battery Management - S-8241ABAMC
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901542P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431LIAIDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details