The S-8240AAS-I6T1U is a 1-cell lithium-ion/lithium polymer battery protection IC in an SNT-6A package. It provides overcharge detection at 4.425 V, overdischarge detection at 3.000 V, discharge overcurrent detection at 0.030 V, and load short-circuit detection at 0.205 V. It includes internal delay circuits, supports 0 V battery charge in enabled mode, and has a power-down function available. The release condition for discharge overcurrent is load disconnection, with release voltage VRIOV. It operates from −40°C to +85°C and draws 1.5 μA typ. during operation. The IC is lead-free, halogen-free, and has an absolute maximum VM and CO pin voltage of 28 V.
Power Supply Support Circuit, Product overview: S-8240AAS-I6T1U from ABLIC is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-S-8240AAS-I6T1U can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-S-8240AAS-I6T1U |
| Product Name | Power Management IC |
| Operating Temperature | -40 C (-40 F) |