Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 741498-S-8232APFT-T2
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Function: Battery Protection
Fault Protection: Over Current
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2
Family Name: S-8232
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.sii.co.jp
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): MAX1924VEEE+; MAX1924VEEE+T; MAX1924VEEE-T;
Introduction Date: September 03, 2002
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2021
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC BATT PROT LI-ION 2CELL 8TSSOP
Battery Management 4.28V 2-Cell Serial
Battery Battery Protection IC Lithium Ion/Polymer 8-TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 741498-S-8232APFT-T2-G | S-8232APFT-T2-G | S-8232APFT-T2-G | S-8232APFT-T2-G |
| Product Name | PMIC - PMIC - Battery Management - S-8232APFT-T2-G | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management | Battery Management |
| Output Options | Inverting |