ABLIC Inc. PMIC - PMIC - Battery Management - S-8232AJFT-T2-G S-8232AJFT-T2-G

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 793734-S-8232AJFT-T2 -G Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Function: Battery Protection Fault Protection: Over Current Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Family Name: S-8232 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): MAX1924XEEE+; MAX1924XEEE-T; MAX1924XEEE+T; MAX1924VEEE; Introduction Date: September 03, 2002 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 793734-S-8232AJFT-T2 -G Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Function: Battery Protection Fault Protection: Over Current Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Family Name: S-8232 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): MAX1924XEEE+; MAX1924XEEE-T; MAX1924XEEE+T; MAX1924VEEE; Introduction Date: September 03, 2002 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - S-8232AJFT-T2-G - 793734-S-8232AJFT-T2-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - S-8232AJFT-T2-G
793734-S-8232AJFT-T2-G
PMIC - PMIC - Battery Management - S-8232AJFT-T2-G 793734-S-8232AJFT-T2-G
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 793734-S-8232AJFT-T2 -G Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Function: Battery Protection Fault Protection: Over Current Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Family Name: S-8232 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): MAX1924XEEE+; MAX1924XEEE-T; MAX1924XEEE+T; MAX1924VEEE; Introduction Date: September 03, 2002 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 793734-S-8232AJFT-T2-G
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Function: Battery Protection
Fault Protection: Over Current
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2
Family Name: S-8232
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): MAX1924XEEE+; MAX1924XEEE-T; MAX1924XEEE+T; MAX1924VEEE;
Introduction Date: September 03, 2002
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - S-8232AJFT-T2-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Management
S-8232AJFT-T2-G
Integrated Circuits (ICs) - PMIC - Battery Management S-8232AJFT-T2-G
IC BATT PROT LI-ION 2CELL 8TSSOP

IC BATT PROT LI-ION 2CELL 8TSSOP

Supplier's Site
Battery Management - S-8232AJFT-T2-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
S-8232AJFT-T2-G
Battery Management S-8232AJFT-T2-G
Battery Battery Protection IC Lithium Ion/Polymer 8-TSSOP

Battery Battery Protection IC Lithium Ion/Polymer 8-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 793734-S-8232AJFT-T2-G S-8232AJFT-T2-G S-8232AJFT-T2-G
Product Name PMIC - PMIC - Battery Management - S-8232AJFT-T2-G Integrated Circuits (ICs) - PMIC - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3803G15-Q1 Automotive Catalog Single Voltage Detectors - 2T03G15QDCKRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers
Voltage Supervisors - 2139135 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details