ABLIC Inc. Integrated Circuits (ICs) - PMIC - Battery Management S-8232AHFT-T2-G

Description
Win Source Part Number: 1090505-S-8232AHFT-T 2-G Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8232
Request a Quote Datasheet
Description
Win Source Part Number: 1090505-S-8232AHFT-T 2-G Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8232
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Management - 1090505-S-8232AHFT-T2-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1090505-S-8232AHFT-T2-G
Integrated Circuits (ICs) - PMIC - Battery Management 1090505-S-8232AHFT-T2-G
Win Source Part Number: 1090505-S-8232AHFT-T 2-G Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current Battery Chemistry: Lithium Ion/Polymer Number of Cells: 2 Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8232

Win Source Part Number: 1090505-S-8232AHFT-T2-G
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 2
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8232

Buy Now
Sheung Wan, Hong Kong
Battery Management
S-8232AHFT-T2-G
Battery Management S-8232AHFT-T2-G
Battery Management 4.25V 2-Cell Serial

Battery Management 4.25V 2-Cell Serial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Battery Monitors and Testers Battery Monitors and Testers
Product Number 1090505-S-8232AHFT-T2-G S-8232AHFT-T2-G
Product Name Integrated Circuits (ICs) - PMIC - Battery Management Battery Management
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details