Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 027971-S-8232ABFT-T2
Packaging: Reel - TR
Fault Protection: Over Current
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC BATT PROT LI-ION 2CELL 8TSSOP
Battery Battery Protection IC Lithium Ion/Polymer 8-TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 027971-S-8232ABFT-T2-G | S-8232ABFT-T2-G | S-8232ABFT-T2-G |
| Product Name | PMIC - PMIC - Battery Management - S-8232ABFT-T2-G | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Output Options | Inverting |