ABLIC Inc. PMIC - PMIC - Battery Management - S-8232AAFT-T2 S-8232AAFT-T2

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063689-S-8232AAFT-T2 Packaging: Reel - TR Fault Protection: Over Current Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063689-S-8232AAFT-T2 Packaging: Reel - TR Fault Protection: Over Current Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - S-8232AAFT-T2 - 063689-S-8232AAFT-T2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - S-8232AAFT-T2
063689-S-8232AAFT-T2
PMIC - PMIC - Battery Management - S-8232AAFT-T2 063689-S-8232AAFT-T2
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063689-S-8232AAFT-T2 Packaging: Reel - TR Fault Protection: Over Current Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063689-S-8232AAFT-T2
Packaging: Reel - TR
Fault Protection: Over Current
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 063689-S-8232AAFT-T2
Product Name PMIC - PMIC - Battery Management - S-8232AAFT-T2
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SQDBQRQ1 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 1460592 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details