ABLIC Inc. Battery Management S-8225AAB-TCT1U

Description
Battery Battery Monitor IC Lithium Ion 16-TSSOP-A
Request a Quote Datasheet
Description
Battery Battery Monitor IC Lithium Ion 16-TSSOP-A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 1662-S-8225AAB-TCT1UCT-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
1662-S-8225AAB-TCT1UCT-ND
Battery Management 1662-S-8225AAB-TCT1UCT-ND
Battery Battery Monitor IC Lithium Ion 16-TSSOP-A

Battery Battery Monitor IC Lithium Ion 16-TSSOP-A

Buy Now Datasheet
Battery Management - 1662-S-8225AAB-TCT1UDKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
1662-S-8225AAB-TCT1UDKR-ND
Battery Management 1662-S-8225AAB-TCT1UDKR-ND
Battery Battery Monitor IC Lithium Ion 16-TSSOP-A

Battery Battery Monitor IC Lithium Ion 16-TSSOP-A

Buy Now Datasheet
Battery Management - 1662-S-8225AAB-TCT1UTR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
1662-S-8225AAB-TCT1UTR-ND
Battery Management 1662-S-8225AAB-TCT1UTR-ND
Battery Battery Monitor IC Lithium Ion 16-TSSOP-A

Battery Battery Monitor IC Lithium Ion 16-TSSOP-A

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 1254058-S-8225AAB-TCT1U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1254058-S-8225AAB-TCT1U
Integrated Circuits (ICs) - PMIC - Battery Management 1254058-S-8225AAB-TCT1U
Win Source Part Number: 1254058-S-8225AAB-TC T1U Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Function: Battery Monitor Battery Chemistry: Lithium Ion Number of Cells: 3 ~ 5 Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP-A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Other Names: 1662-S-8225AAB-TCT1U TR,1662-S-8225AAB-TC T1UCT,S-8225AAB-TCT1 U,1662-S-8225AAB-TCT 1UDKR Base Product Number: S-8225

Win Source Part Number: 1254058-S-8225AAB-TCT1U
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Function: Battery Monitor
Battery Chemistry: Lithium Ion
Number of Cells: 3 ~ 5
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP-A
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Other Names: 1662-S-8225AAB-TCT1UTR,1662-S-8225AAB-TCT1UCT,S-8225AAB-TCT1U,1662-S-8225AAB-TCT1UDKR
Base Product Number: S-8225

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
S-8225AAB-TCT1U
Battery Management S-8225AAB-TCT1U
Battery Management Li-Ion Battery Protection 3/5 Cell

Battery Management Li-Ion Battery Protection 3/5 Cell

Buy Now Datasheet
PMIC - Battery Management - S-8225AAB-TCT1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
S-8225AAB-TCT1U
PMIC - Battery Management S-8225AAB-TCT1U
IC BATT MON LI-ION 3-5CL 16TSSOP

IC BATT MON LI-ION 3-5CL 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 1662-S-8225AAB-TCT1UCT-ND 1254058-S-8225AAB-TCT1U S-8225AAB-TCT1U S-8225AAB-TCT1U
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery Rotation Test Machine - ABR-1800 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Form Factor Test Station or System
View Details
UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details
PMIC - Battery Management - MAX6783TEA+ - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details