Manufacturer: ABLIC U.S.A. Inc.
Win Source Part Number: 893208-S-8213AAG-I6T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Battery Battery Protection IC Lithium Ion SNT-6A
Package: Reel - TR
Package: 6-SMD, Flat Leads
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: S-8213
Categories: Integrated Circuits (ICs)
Case / Package: SNT-6A
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
IC BATT PROT LI-ION 2-3CL SNT-6A
Battery Battery Protection IC Lithium Ion SNT-6A
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 893208-S-8213AAG-I6T1U | S-8213AAG-I6T1U | S-8213AAG-I6T1U |
| Product Name | PMIC - PMIC - Battery Management - S-8213AAG-I6T1U | Integrated Circuits (ICs) - PMIC - Battery Management | Battery Management |
| Output Options | Inverting |