ABLIC Inc. Integrated Circuits (ICs) - PMIC - Battery Management S-8213AAB-I6T1U

Description
Win Source Part Number: 1253710-S-8213AAB-I6 T1U Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Function: Battery Protection Battery Chemistry: Lithium Ion Number of Cells: 2 ~ 3 Package / Case: 6-SMD, Flat Leads Supplier Device Package: SNT-6A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8213 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1253710-S-8213AAB-I6 T1U Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Function: Battery Protection Battery Chemistry: Lithium Ion Number of Cells: 2 ~ 3 Package / Case: 6-SMD, Flat Leads Supplier Device Package: SNT-6A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8213 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Management - 1253710-S-8213AAB-I6T1U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1253710-S-8213AAB-I6T1U
Integrated Circuits (ICs) - PMIC - Battery Management 1253710-S-8213AAB-I6T1U
Win Source Part Number: 1253710-S-8213AAB-I6 T1U Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Function: Battery Protection Battery Chemistry: Lithium Ion Number of Cells: 2 ~ 3 Package / Case: 6-SMD, Flat Leads Supplier Device Package: SNT-6A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8213 Product Status: Not For New Designs

Win Source Part Number: 1253710-S-8213AAB-I6T1U
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Function: Battery Protection
Battery Chemistry: Lithium Ion
Number of Cells: 2 ~ 3
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SNT-6A
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8213
Product Status: Not For New Designs

Buy Now Datasheet
Battery Management - S-8213AAB-I6T1U-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
S-8213AAB-I6T1U-ND
Battery Management S-8213AAB-I6T1U-ND
Battery Battery Protection IC Lithium Ion SNT-6A

Battery Battery Protection IC Lithium Ion SNT-6A

Buy Now Datasheet
Sheung Wan, Hong Kong
Battery Management
S-8213AAB-I6T1U
Battery Management S-8213AAB-I6T1U
Battery Management Li-Ion Secondary Bat Protection 2/3 Cell

Battery Management Li-Ion Secondary Bat Protection 2/3 Cell

Buy Now Datasheet
PMIC - Battery Management - S-8213AAB-I6T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
S-8213AAB-I6T1U
PMIC - Battery Management S-8213AAB-I6T1U
IC BATT PROT LI-ION 2-3CL SNT-6A

IC BATT PROT LI-ION 2-3CL SNT-6A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 1253710-S-8213AAB-I6T1U S-8213AAB-I6T1U-ND S-8213AAB-I6T1U S-8213AAB-I6T1U
Product Name Integrated Circuits (ICs) - PMIC - Battery Management Battery Management Battery Management PMIC - Battery Management
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 448-TLE9015DQUXUMA1CT-ND - DigiKey
Specs
Form Factor Module
View Details
2 suppliers
BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
PMIC - Battery Management - MAX6431ORUS - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details