The S-8211DAJ-M5T1G is a battery protection IC designed for 1-cell lithium-ion and lithium-polymer rechargeable battery packs. It features high-accuracy voltage detection circuits for overcharge, overdischarge, and overcurrent protection, with detection voltages adjustable within specified ranges. The overcharge detection voltage can be set from 3.6 V to 4.5 V, while the overdischarge detection voltage ranges from 2.0 V to 3.0 V. The device operates with low current consumption, typically 3.0 µA during operation and 0.2 µA in power-down mode. The S-8211DAJ-M5T1G includes selectable functions for 0 V battery charge and power-down, and it operates over a wide temperature range of -40°C to +85°C. It is packaged in a SOT-23-5 format and is compliant with lead-free and halogen-free standards. This IC is suitable for applications requiring reliable battery management and protection in compact designs.
Battery Battery Protection IC Lithium Ion/Polymer SOT-23-5
IC BATT PROT LI-ION 1CEL SOT23-5
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | S-8211DAJ-M5T1G | S-8211DAJ-M5T1G |
| Product Name | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Type | SC-74A, SOT-753 |