Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 1094025-S-8211CDE-I6
Packaging: Reel - TR
Fault Protection: Over Current, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SNT-6A
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC BATT PROT LI-ION 1CELL SNT-6A
Battery Battery Protection IC Lithium Ion/Polymer SNT-6A
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1094025-S-8211CDE-I6T1U | S-8211CDE-I6T1U | S-8211CDE-I6T1U | S-8211CDE-I6T1U |
| Product Name | PMIC - PMIC - Battery Management - S-8211CDE-I6T1U | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Output Options | Inverting |