ABLIC Inc. Battery Management S-8209ACA-T8T1U

Description
Battery Multi-Function Controller IC Lithium Ion/Polymer 8-TSSOP
Request a Quote Datasheet
Description
Battery Multi-Function Controller IC Lithium Ion/Polymer 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - S-8209ACA-T8T1U-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
S-8209ACA-T8T1U-ND
Battery Management S-8209ACA-T8T1U-ND
Battery Multi-Function Controller IC Lithium Ion/Polymer 8-TSSOP

Battery Multi-Function Controller IC Lithium Ion/Polymer 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 1253815-S-8209ACA-T8T1U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1253815-S-8209ACA-T8T1U
Integrated Circuits (ICs) - PMIC - Battery Management 1253815-S-8209ACA-T8T1U
Win Source Part Number: 1253815-S-8209ACA-T8 T1U Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Function: Multi-Function Controller Battery Chemistry: Lithium Ion/Polymer Package / Case: 8-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8209

Win Source Part Number: 1253815-S-8209ACA-T8T1U
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Function: Multi-Function Controller
Battery Chemistry: Lithium Ion/Polymer
Package / Case: 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8209

Buy Now Datasheet
PMIC - Battery Management - S-8209ACA-T8T1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
S-8209ACA-T8T1U
PMIC - Battery Management S-8209ACA-T8T1U
IC BATT MFUNC LI-ION 8TSSOP

IC BATT MFUNC LI-ION 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number S-8209ACA-T8T1U-ND 1253815-S-8209ACA-T8T1U S-8209ACA-T8T1U
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 448-TLE9009DQUXUMA1TR-ND - DigiKey
Specs
Form Factor Module
View Details
BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
PMIC - Battery Management - BQ2050SN-D119 - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details