Win Source Part Number: 1254000-S-8206AAI-I6
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Function: Battery Protection
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Package / Case: 6-SMD, Flat Leads
Supplier Device Package: SNT-6A
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8206
Battery Battery Protection IC Lithium Ion/Polymer SNT-6A
IC BATT PROT LI-ION 1CELL SNT-6A
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers |
| Product Number | 1254000-S-8206AAI-I6T1U | S-8206AAI-I6T1U-ND | S-8206AAI-I6T1U | S-8206AAI-I6T1U |
| Product Name | Integrated Circuits (ICs) - PMIC - Battery Management | Battery Management | PMIC - Battery Management | Battery Management |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |