ABLIC Inc. Battery Management S-8205BAE-TCT1U

Description
Battery Battery Protection IC Lithium Ion 16-TSSOP-A
Request a Quote Datasheet
Description
Battery Battery Protection IC Lithium Ion 16-TSSOP-A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - S-8205BAE-TCT1U-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
S-8205BAE-TCT1U-ND
Battery Management S-8205BAE-TCT1U-ND
Battery Battery Protection IC Lithium Ion 16-TSSOP-A

Battery Battery Protection IC Lithium Ion 16-TSSOP-A

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Battery Management - 1253825-S-8205BAE-TCT1U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1253825-S-8205BAE-TCT1U
Integrated Circuits (ICs) - PMIC - Battery Management 1253825-S-8205BAE-TCT1U
Win Source Part Number: 1253825-S-8205BAE-TC T1U Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Short Circuit Battery Chemistry: Lithium Ion Number of Cells: 5 Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP-A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8205

Win Source Part Number: 1253825-S-8205BAE-TCT1U
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Short Circuit
Battery Chemistry: Lithium Ion
Number of Cells: 5
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP-A
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8205

Buy Now Datasheet
PMIC - Battery Management - S-8205BAE-TCT1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
S-8205BAE-TCT1U
PMIC - Battery Management S-8205BAE-TCT1U
IC BATT PROT LI-ION 5CEL 16TSSOP

IC BATT PROT LI-ION 5CEL 16TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Battery Management
S-8205BAE-TCT1U
Battery Management S-8205BAE-TCT1U
Battery Management LITHIUM-ION BATTERY PROTECTION 4/5 CELL

Battery Management LITHIUM-ION BATTERY PROTECTION 4/5 CELL

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number S-8205BAE-TCT1U-ND 1253825-S-8205BAE-TCT1U S-8205BAE-TCT1U S-8205BAE-TCT1U
Product Name Battery Management Integrated Circuits (ICs) - PMIC - Battery Management PMIC - Battery Management Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 448-TLE9016DQKXUMA1TR-ND - DigiKey
Specs
Form Factor Module
View Details
BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
PMIC - Battery Management - MAX1612EEE+ - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Cell Controller
View Details