The S-8205AAF-TCT1U is a battery protection IC designed for use in lithium-ion battery packs with a configuration of four series cells. It features high-accuracy voltage detection for overcharge and overdischarge conditions, with detection voltages adjustable within specified ranges. The device supports independent control of charging and discharging through control pins and includes a power-down function. It operates over a wide voltage range of 2 V to 24 V and can withstand voltages up to 28 V. The operating temperature range is from -40°C to +85°C, and it has low current consumption, drawing a maximum of 40 OºA during operation and 0.1 OºA in power-down mode. The S-8205AAF-TCT1U is lead-free and halogen-free, making it suitable for environmentally conscious designs. This IC is particularly useful for applications requiring reliable battery management and protection against overcurrent, overcharge, and overdischarge scenarios.
LINEAR IC
Battery Battery Protection IC Lithium Ion 16-TSSOP
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | S-8205AAF-TCT1U | S-8205AAF-TCT1U |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Number of Supplies | 4 |