Win Source Part Number: 1253853-S-8204BBJ-TC
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Short Circuit
Battery Chemistry: Lithium Ion
Number of Cells: 3 ~ 4
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP-A
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8204
Battery Battery Protection IC Lithium Ion 16-TSSOP-A
Battery Management Lithium-Ion battery protection 3or4 cell
IC BATT PROT LI-ION 3-4C 16TSSOP
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers | Battery Monitors and Testers |
| Product Number | 1253853-S-8204BBJ-TCT1U | S-8204BBJ-TCT1U-ND | S-8204BBJ-TCT1U | S-8204BBJ-TCT1U |
| Product Name | Integrated Circuits (ICs) - PMIC - Battery Management | Battery Management | Battery Management | PMIC - Battery Management |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |