The S-8204BBF-TCT1U is a battery protection IC designed for 3-series or 4-series lithium-ion rechargeable battery packs. It features high-accuracy voltage detection for overcharge and overdischarge conditions, with adjustable detection voltages ranging from 3.65 V to 4.6 V for overcharge and 2.0 V to 3.0 V for overdischarge. The device supports cascade connections, allowing for the protection of larger battery configurations. This IC includes discharge overcurrent detection with three selectable voltage levels and a load short-circuit detection feature. The delay times for overcharge and overdischarge detection can be set using an external capacitor, while the load short-circuit detection has a fixed delay. The S-8204BBF-TCT1U operates within a wide voltage range of 2 V to 22 V and can withstand up to 24 V. It has a low current consumption of 33 µA during operation and 0.1 µA in power-down mode, making it suitable for energy-efficient applications. The device is packaged in a 16-pin TSSOP and is compliant with lead-free and halogen-free standards. Its operational temperature range is from -40°C to +85°C, making it versatile for various environmental conditions.
IC BATT PROT LI-ION 3-4C 16TSSOP
Battery Battery Protection IC Lithium Ion 16-TSSOP-A
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | S-8204BBF-TCT1U | S-8204BBF-TCT1U |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Number of Supplies | 3; 4 |