ABLIC Inc. Integrated Circuits (ICs) - PMIC - Battery Management S-8204BAX-TCT1U

Description
Win Source Part Number: 1253703-S-8204BAX-TC T1U Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Short Circuit Battery Chemistry: Lithium Ion Number of Cells: 3 ~ 4 Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP-A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8204 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1253703-S-8204BAX-TC T1U Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Short Circuit Battery Chemistry: Lithium Ion Number of Cells: 3 ~ 4 Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP-A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8204 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Management - 1253703-S-8204BAX-TCT1U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Battery Management
1253703-S-8204BAX-TCT1U
Integrated Circuits (ICs) - PMIC - Battery Management 1253703-S-8204BAX-TCT1U
Win Source Part Number: 1253703-S-8204BAX-TC T1U Category: Integrated Circuits (ICs)>PMIC - Battery Management Package: Tape & Reel (TR) Standard Package: 4,000 Mounting: SMD (SMT) Function: Battery Protection Fault Protection: Over Current, Short Circuit Battery Chemistry: Lithium Ion Number of Cells: 3 ~ 4 Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP-A Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8204 Product Status: Not For New Designs

Win Source Part Number: 1253703-S-8204BAX-TCT1U
Category: Integrated Circuits (ICs)>PMIC - Battery Management
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Function: Battery Protection
Fault Protection: Over Current, Short Circuit
Battery Chemistry: Lithium Ion
Number of Cells: 3 ~ 4
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP-A
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8204
Product Status: Not For New Designs

Buy Now Datasheet
Battery Management - S-8204BAX-TCT1U-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
S-8204BAX-TCT1U-ND
Battery Management S-8204BAX-TCT1U-ND
Battery Battery Protection IC Lithium Ion 16-TSSOP-A

Battery Battery Protection IC Lithium Ion 16-TSSOP-A

Buy Now Datasheet
PMIC - Battery Management - S-8204BAX-TCT1U - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
S-8204BAX-TCT1U
PMIC - Battery Management S-8204BAX-TCT1U
IC BATT PROT LI-ION 3-4C 16TSSOP

IC BATT PROT LI-ION 3-4C 16TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Battery Management
S-8204BAX-TCT1U
Battery Management S-8204BAX-TCT1U
Battery Management Lithium-Ion battery protection 3or4 cell

Battery Management Lithium-Ion battery protection 3or4 cell

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 1253703-S-8204BAX-TCT1U S-8204BAX-TCT1U-ND S-8204BAX-TCT1U S-8204BAX-TCT1U
Product Name Integrated Circuits (ICs) - PMIC - Battery Management Battery Management PMIC - Battery Management Battery Management
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details
Battery Rotation Test Machine - ABR-1800 - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Form Factor Test Station or System
View Details
PMIC - Battery Management - DS2761AE - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details