The S-8204BAE-TCT1U is a battery protection IC for 3- or 4-series lithium-ion cell packs, packaged in a 16-pin TSSOP. It features overcharge detection at 4.350 V with ±25 mV accuracy, overcharge release at 4.150 V, overdischarge detection at 2.50 V, and overdischarge release at 3.00 V, with discharge overcurrent detection at 0.250 V. The power-down function is available and the device operates from 2 V to 22 V with a temperature range of -40°C to +85°C. It supports independent charge and discharge control, and can be configured for 3- or 4-cell packs via the SEL pin.
IC BATT PROT LI-ION 3-4C 16TSSOP Product overview: S-8204BAE-TCT1U from ABLIC is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-S-8204BAE-TCT1U can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-S-8204BAE-TCT1U |
| Product Name | Power Management IC |
| Package Type | Other; Tape & Reel (TR) |