ABLIC Inc. Battery Management S-8204AAJ-TCT1U

Description
Battery Battery Protection IC Lithium Ion 16-TSSOP-A
Description
Battery Battery Protection IC Lithium Ion 16-TSSOP-A
Datasheet
Datasheet Summary
Powered by GS/AI

The S-8204AAJ-TCT1U is a battery protection IC designed for use with 3-series or 4-series lithium-ion rechargeable battery packs. It features high-accuracy voltage detection circuits for overcharge and overdischarge conditions, with detection voltages adjustable from 3.8 V to 4.6 V for overcharge and from 2.0 V to 3.0 V for overdischarge. The device supports cascade connections, allowing for protection of larger battery packs with up to 6-series cells. This IC includes a discharge overcurrent detection function with three detection levels and a charge overcurrent detection function. It operates within a voltage range of 2 V to 22 V and has a wide temperature range of -40°C to +85°C. The S-8204AAJ-TCT1U is packaged in a 16-pin TSSOP and is characterized by low current consumption, with a maximum of 33 µA during operation and 0.1 µA during power-down. The product is lead-free and halogen-free, making it suitable for environmentally conscious applications. It is important to note that the overcharge and overdischarge hysteresis voltages are selectable, providing flexibility in design. This IC is ideal for engineers looking for a reliable solution for battery management in lithium-ion applications.

Datasheet Summary
Powered by GS/AI

The S-8204AAJ-TCT1U is a battery protection IC designed for use with 3-series or 4-series lithium-ion rechargeable battery packs. It features high-accuracy voltage detection circuits for overcharge and overdischarge conditions, with detection voltages adjustable from 3.8 V to 4.6 V for overcharge and from 2.0 V to 3.0 V for overdischarge. The device supports cascade connections, allowing for protection of larger battery packs with up to 6-series cells. This IC includes a discharge overcurrent detection function with three detection levels and a charge overcurrent detection function. It operates within a voltage range of 2 V to 22 V and has a wide temperature range of -40°C to +85°C. The S-8204AAJ-TCT1U is packaged in a 16-pin TSSOP and is characterized by low current consumption, with a maximum of 33 µA during operation and 0.1 µA during power-down. The product is lead-free and halogen-free, making it suitable for environmentally conscious applications. It is important to note that the overcharge and overdischarge hysteresis voltages are selectable, providing flexibility in design. This IC is ideal for engineers looking for a reliable solution for battery management in lithium-ion applications.

Suppliers

Company
Product
Description
Supplier Links
Battery Management - S-8204AAJ-TCT1U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
S-8204AAJ-TCT1U
Battery Management S-8204AAJ-TCT1U
Battery Battery Protection IC Lithium Ion 16-TSSOP-A

Battery Battery Protection IC Lithium Ion 16-TSSOP-A

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - S-8204AAJ-TCT1U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
S-8204AAJ-TCT1U
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management S-8204AAJ-TCT1U
IC BATT PROT LI-ION 3-4C 16TSSOP

IC BATT PROT LI-ION 3-4C 16TSSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number S-8204AAJ-TCT1U S-8204AAJ-TCT1U
Product Name Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2085DBT-TI - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Voltage Supervisors - 1922547 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active High; CMOS, Active Low, Active High
View Details