ABLIC Inc. PMIC - PMIC - Battery Management - S-8200ABA-I6T1U S-8200ABA-I6T1U

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 1094003-S-8200ABA-I6 T1U Packaging: Reel - TR Fault Protection: Over Current, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SNT-6A Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 1094003-S-8200ABA-I6 T1U Packaging: Reel - TR Fault Protection: Over Current, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SNT-6A Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - S-8200ABA-I6T1U - 1094003-S-8200ABA-I6T1U - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - S-8200ABA-I6T1U
1094003-S-8200ABA-I6T1U
PMIC - PMIC - Battery Management - S-8200ABA-I6T1U 1094003-S-8200ABA-I6T1U
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 1094003-S-8200ABA-I6 T1U Packaging: Reel - TR Fault Protection: Over Current, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SNT-6A Purpose: Battery Protection Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 1094003-S-8200ABA-I6T1U
Packaging: Reel - TR
Fault Protection: Over Current, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SNT-6A
Purpose: Battery Protection
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - S-8200ABA-I6T1U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
S-8200ABA-I6T1U
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management S-8200ABA-I6T1U
IC BATT PROT LI-ION 1CELL SNT-6A

IC BATT PROT LI-ION 1CELL SNT-6A

Supplier's Site
Battery Management - S-8200ABA-I6T1U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
S-8200ABA-I6T1U
Battery Management S-8200ABA-I6T1U
Battery Battery Protection IC Lithium Ion/Polymer SNT-6A

Battery Battery Protection IC Lithium Ion/Polymer SNT-6A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1094003-S-8200ABA-I6T1U S-8200ABA-I6T1U S-8200ABA-I6T1U
Product Name PMIC - PMIC - Battery Management - S-8200ABA-I6T1U Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467625 - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Reference - ATL432AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 2911ADC - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details