ABLIC Inc. PMIC - PMIC - Voltage Regulators - Linear - S-818A38AUC-BGS S-818A38AUC-BGS

Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063686-S-818A38AUC-B GS Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.24V @ 60mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 3.8V Categories: Integrated Circuits Status: Active Case / Package: SOT-89-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.8V Dropout Voltage-Max: 0.33V @ 60mA Operating Supply Current: 40μA PSRR: 45dB (100Hz) Protection Operating Temperature: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063686-S-818A38AUC-B GS Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.24V @ 60mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 3.8V Categories: Integrated Circuits Status: Active Case / Package: SOT-89-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.8V Dropout Voltage-Max: 0.33V @ 60mA Operating Supply Current: 40μA PSRR: 45dB (100Hz) Protection Operating Temperature: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - S-818A38AUC-BGS - 063686-S-818A38AUC-BGS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - S-818A38AUC-BGS
063686-S-818A38AUC-BGS
PMIC - PMIC - Voltage Regulators - Linear - S-818A38AUC-BGS 063686-S-818A38AUC-BGS
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063686-S-818A38AUC-B GS Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.24V @ 60mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 3.8V Categories: Integrated Circuits Status: Active Case / Package: SOT-89-5 Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 3.8V Dropout Voltage-Max: 0.33V @ 60mA Operating Supply Current: 40μA PSRR: 45dB (100Hz) Protection Operating Temperature: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063686-S-818A38AUC-BGS
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.24V @ 60mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 3.8V
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-89-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.8V
Dropout Voltage-Max: 0.33V @ 60mA
Operating Supply Current: 40μA
PSRR: 45dB (100Hz)
Protection Operating Temperature: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore
3.8V 0.2A SOT89 LDO Voltage Regulator IC
699-S-818A38AUC-BGS
3.8V 0.2A SOT89 LDO Voltage Regulator IC 699-S-818A38AUC-BGS
IC REG LDO 3.8V 0.2A SOT89-5 Product overview: S-818A38AUC-BGS from SII Semiconductor Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.8V, 0.2A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 0.2A, SOT89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-818A38AUC-BGS can be used for catalog matching and distributor lookup.

IC REG LDO 3.8V 0.2A SOT89-5 Product overview: S-818A38AUC-BGS from SII Semiconductor Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.8V, 0.2A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.8V, 0.2A, SOT89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-818A38AUC-BGS can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 063686-S-818A38AUC-BGS 699-S-818A38AUC-BGS
Product Name PMIC - PMIC - Voltage Regulators - Linear - S-818A38AUC-BGS 3.8V 0.2A SOT89 LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type SOT89; Other; SOT-89-5 Other; Reel - TR
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data