ABLIC Inc. 3.9V 50MA LDO Voltage Regulator IC S-817B39AY-B-G

Description
IC REG LINEAR 3.9V 50MA TO92-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-92-3 Product overview: S-817B39AY-B-G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.9V, 50MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-817B39AY-B-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.9V 50MA TO92-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-92-3 Product overview: S-817B39AY-B-G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.9V, 50MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-817B39AY-B-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.9V 50MA LDO Voltage Regulator IC
699-S-817B39AY-B-G
3.9V 50MA LDO Voltage Regulator IC 699-S-817B39AY-B-G
IC REG LINEAR 3.9V 50MA TO92-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-92-3 Product overview: S-817B39AY-B-G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.9V, 50MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-817B39AY-B-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.9V 50MA TO92-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-92-3 Product overview: S-817B39AY-B-G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.9V, 50MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-817B39AY-B-G can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1245476-S-817B39AY-B-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1245476-S-817B39AY-B-G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1245476-S-817B39AY-B-G
Win Source Part Number: 1245476-S-817B39AY-B -G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Series: S-817 Package: Bulk Standard Package: 500 Current - Output: 50mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 10V Voltage - Output (Min/Fixed): 3.9V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 2.5 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Product Status: Obsolete Voltage Dropout (Max): 0.35V @ 10mA

Win Source Part Number: 1245476-S-817B39AY-B-G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-817
Package: Bulk
Standard Package: 500
Current - Output: 50mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 3.9V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2.5 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Product Status: Obsolete
Voltage Dropout (Max): 0.35V @ 10mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - S-817B39AY-B-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
S-817B39AY-B-G
PMIC - Voltage Regulators - Linear S-817B39AY-B-G
IC REG LINEAR 3.9V 50MA TO92-3

IC REG LINEAR 3.9V 50MA TO92-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-S-817B39AY-B-G 1245476-S-817B39AY-B-G S-817B39AY-B-G
Product Name 3.9V 50MA LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Bulk TO-92; Other; Bulk
Output Voltage 3.9 volts
IOUT 0.0500 amps 0.0500 amps
VIN 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2559BT - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 4.75 to 5.25 volts
View Details
PMIC - Voltage Regulators - Linear - CAT6219-330TDGT3 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.5000 amps
View Details
Battery Chargers - BQ25616JRTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 1220823 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details