Win Source Part Number: 1245472-S-817B35AY-B
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: S-817
Package: Bulk
Standard Package: 500
Current - Output: 50mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 10V
Voltage - Output (Min/Fixed): 3.5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 2.5 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Product Status: Obsolete
Voltage Dropout (Max): 0.35V @ 10mA
IC REG LINEAR 3.5V 50MA TO92-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TO-92-3 Product overview: S-817B35AY-B-G from ABLIC is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5V, 50MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5V, 50MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-817B35AY-B-G can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.5V 50MA TO92-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1245472-S-817B35AY-B-G | 699-S-817B35AY-B-G | S-817B35AY-B-G |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 3.5V 50MA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed; Fixed | Fixed | |
| Package Type | TO-92; Other; Bulk | Other; Bulk | |
| Dropout Voltage | 0.3500 volts | 0.3500 to ? volts |