ABLIC Inc. Voltage Regulators - Linear S-817A42ANB-CVFT2U

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SC-82AB
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SC-82AB
Datasheet
Datasheet Summary
Powered by GS/AI

The S-817A42ANB-CVFT2U is a 3-terminal positive voltage regulator from the S-817 Series, utilizing CMOS technology. It offers an output voltage range from 1.1 V to 6.0 V, selectable in 0.1 V increments, with an output voltage accuracy of ±2.0%. The typical dropout voltage is 160 mV at a 5.0 V output with a load current of 10 mA. This regulator features low current consumption during operation, with a typical value of 1.2 µA and a maximum of 2.5 µA. The device can provide an output current of up to 50 mA for a 3.0 V output when the input voltage is 5 V, and up to 75 mA for a 5.0 V output with a 7 V input. It is compatible with small ceramic capacitors of 0.1 µF or more as output capacitors. The S-817A42ANB-CVFT2U includes built-in short circuit protection and operates effectively at low loads down to 1 µA. It has an operating temperature range of -40°C to +85°C and is available in a compact SNT-4A package, making it suitable for battery-powered and portable devices.

Datasheet Summary
Powered by GS/AI

The S-817A42ANB-CVFT2U is a 3-terminal positive voltage regulator from the S-817 Series, utilizing CMOS technology. It offers an output voltage range from 1.1 V to 6.0 V, selectable in 0.1 V increments, with an output voltage accuracy of ±2.0%. The typical dropout voltage is 160 mV at a 5.0 V output with a load current of 10 mA. This regulator features low current consumption during operation, with a typical value of 1.2 µA and a maximum of 2.5 µA. The device can provide an output current of up to 50 mA for a 3.0 V output when the input voltage is 5 V, and up to 75 mA for a 5.0 V output with a 7 V input. It is compatible with small ceramic capacitors of 0.1 µF or more as output capacitors. The S-817A42ANB-CVFT2U includes built-in short circuit protection and operates effectively at low loads down to 1 µA. It has an operating temperature range of -40°C to +85°C and is available in a compact SNT-4A package, making it suitable for battery-powered and portable devices.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - S-817A42ANB-CVFT2U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
S-817A42ANB-CVFT2U
Voltage Regulators - Linear S-817A42ANB-CVFT2U
Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SC-82AB

Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SC-82AB

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number S-817A42ANB-CVFT2U
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904442 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Regulators - Linear - 5962-9583901QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 750000 µA
View Details