Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 042469-S-817A14ANB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.92V @ 10mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 20mA
Output Voltage: 1.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-82AB
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.4V
Dropout Voltage-Max: 1.58V @ 10mA
Operating Supply Current: 2.5μA
Control Protection Features: Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC REG LDO 1.4V 20MA SC82AB Product overview: S-817A14ANB from SII Semiconductor Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.4V, 20MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.4V, 20MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-817A14ANB can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 042469-S-817A14ANB | 699-S-817A14ANB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - S-817A14ANB | 1.4V 20MA LDO Voltage Regulator IC |
| Regulator Type | Low Dropout | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed; Fixed | Fixed |
| Package Type | Other; SC-82AB | Other; Reel - TR |
| Life Cycle Stage | Maturity; Active |