IC REG LDO 1.1V 20MA SC82AB Product overview: S-817A11ANB from SII Semiconductor Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.1V, 20MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.1V, 20MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-817A11ANB can be used for catalog matching and distributor lookup.
Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063610-S-817A11ANB
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.92V @ 10mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 20mA
Output Voltage: 1.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-82AB
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.1V
Dropout Voltage-Max: 1.58V @ 10mA
Operating Supply Current: 2.5μA
Control Protection Features: Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-S-817A11ANB | 063610-S-817A11ANB |
| Product Name | 1.1V 20MA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - S-817A11ANB |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; Reel - TR | Other; SC-82AB |
| Output Voltage | 1.1 volts | 1.1 volts |
| IOUT | 0.0200 amps | 0.0200 amps |
| Dropout Voltage | 1.58 volts | 1.58 volts |