IC REG LDO 3.6V 0.11A SOT89-5 Product overview: S-814A36AUC-BDA-T2 from SII Semiconductor Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.6V, 0.11A, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 0.11A, SOT89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-814A36AUC-BDA-
Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063582-S-814A36AUC-B
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.24V @ 60mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 110mA
Output Voltage: 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-89-5
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 3.6V
Dropout Voltage-Max: 0.33V @ 60mA
Operating Supply Current: 40μA
PSRR: 45dB (100Hz)
Protection Features: Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-S-814A36AUC-BDA-T2 | 063582-S-814A36AUC-BDA-T2 |
| Product Name | 3.6V 0.11A SOT89 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - S-814A36AUC-BDA-T2 |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; Reel - TR | SOT89; Other; SOT-89-5 |
| Output Voltage | 3.6 volts | 3.6 volts |
| IOUT | 0.1100 amps | 0.1100 amps |
| Dropout Voltage | 0.3300 volts | 0.3300 volts |