Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063556-S-812C52BMC
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.12V @ 10mA
Number of Regulators: 1
Output Current: 75mA
Output Voltage: 5.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5.2V 75MA SOT23-5 Product overview: S-812C52BMC from SII Semiconductor Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2V, 75MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.2V, 75MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-812C52BMC can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 063556-S-812C52BMC | 699-S-812C52BMC |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - S-812C52BMC | 5.2V 75MA SOT23 LDO Voltage Regulator IC |
| Output Polarity | Positive | |
| Package Type | SOT23; Other; SOT-23-5 | Other; Reel - TR |
| Life Cycle Stage | Maturity; Active | |
| Output Voltage | 5.2 volts | 5.2 volts |