ABLIC Inc. 4.6V 65MA SOT23 LDO Voltage Regulator IC S-812C46AMC

Description
IC REG LDO 4.6V 65MA SOT23-5 Product overview: S-812C46AMC from SII Semiconductor Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.6V, 65MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6V, 65MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-812C46AMC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LDO 4.6V 65MA SOT23-5 Product overview: S-812C46AMC from SII Semiconductor Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.6V, 65MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6V, 65MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-812C46AMC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.6V 65MA SOT23 LDO Voltage Regulator IC
699-S-812C46AMC
4.6V 65MA SOT23 LDO Voltage Regulator IC 699-S-812C46AMC
IC REG LDO 4.6V 65MA SOT23-5 Product overview: S-812C46AMC from SII Semiconductor Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.6V, 65MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6V, 65MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-812C46AMC can be used for catalog matching and distributor lookup.

IC REG LDO 4.6V 65MA SOT23-5 Product overview: S-812C46AMC from SII Semiconductor Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 4.6V, 65MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.6V, 65MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-812C46AMC can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - S-812C46AMC - 063544-S-812C46AMC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - S-812C46AMC
063544-S-812C46AMC
PMIC - PMIC - Voltage Regulators - Linear - S-812C46AMC 063544-S-812C46AMC
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063544-S-812C46AMC Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.14V @ 10mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 65mA Output Voltage: 4.6V Categories: Integrated Circuits Status: Active Case / Package: SOT-23-5 Maximum Input Voltage: 16V Nominal Output Voltage (Min/Fixed): 4.6V Dropout Voltage-Max: 0.27V @ 10mA Operating Supply Current: 2.1μA Protection Operating Temperature: -40°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063544-S-812C46AMC
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.14V @ 10mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 65mA
Output Voltage: 4.6V
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-5
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 4.6V
Dropout Voltage-Max: 0.27V @ 10mA
Operating Supply Current: 2.1μA
Protection Operating Temperature: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-S-812C46AMC 063544-S-812C46AMC
Product Name 4.6V 65MA SOT23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - S-812C46AMC
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Reel - TR SOT23; Other; SOT-23-5
Output Voltage 4.6 volts 4.6 volts
IOUT 0.0650 amps 0.0650 amps
Dropout Voltage 0.2700 volts 0.2700 volts
Unlock Full Specs
to access all available technical data