ABLIC Inc. Voltage Regulators - Linear S-812C37BPI-C4RTFG

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SNT-6A
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SNT-6A
Datasheet
Datasheet Summary
Powered by GS/AI

The S-812C37BPI-C4RTFG is a linear voltage regulator IC from the S-812C series, designed for applications requiring a maximum input voltage of 16 V and capable of delivering an output current of up to 75 mA. It features selectable output voltages ranging from 2.0 V to 6.0 V in 0.1 V increments, with an output voltage accuracy of ±2.0%. The typical dropout voltage is 120 mV at a 5.0 V output with a load current of 10 mA. This IC is characterized by low current consumption, operating at 1.0 µA typically and a maximum of 1.8 µA for a 3.0 V output. It includes a built-in ON/OFF circuit, allowing for power management, and offers selectable short-circuit protection with a typical short-circuit current of 40 mA. The operational temperature range is from -40°C to +85°C, making it suitable for various environments. The product is also lead-free and halogen-free, complying with modern environmental standards. Applications include constant-voltage power supplies for home appliances, battery-powered devices, and communication equipment. The S-812C37BPI-C4RTFG is available in multiple package options, including SNT-6A(H), SOT-23-5, SOT-89-3, SOT-89-5, TO-92, and WLP-4R.

Datasheet Summary
Powered by GS/AI

The S-812C37BPI-C4RTFG is a linear voltage regulator IC from the S-812C series, designed for applications requiring a maximum input voltage of 16 V and capable of delivering an output current of up to 75 mA. It features selectable output voltages ranging from 2.0 V to 6.0 V in 0.1 V increments, with an output voltage accuracy of ±2.0%. The typical dropout voltage is 120 mV at a 5.0 V output with a load current of 10 mA. This IC is characterized by low current consumption, operating at 1.0 µA typically and a maximum of 1.8 µA for a 3.0 V output. It includes a built-in ON/OFF circuit, allowing for power management, and offers selectable short-circuit protection with a typical short-circuit current of 40 mA. The operational temperature range is from -40°C to +85°C, making it suitable for various environments. The product is also lead-free and halogen-free, complying with modern environmental standards. Applications include constant-voltage power supplies for home appliances, battery-powered devices, and communication equipment. The S-812C37BPI-C4RTFG is available in multiple package options, including SNT-6A(H), SOT-23-5, SOT-89-3, SOT-89-5, TO-92, and WLP-4R.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - S-812C37BPI-C4RTFG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
S-812C37BPI-C4RTFG
Voltage Regulators - Linear S-812C37BPI-C4RTFG
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SNT-6A

Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SNT-6A

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number S-812C37BPI-C4RTFG
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 7122778 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low, push-pull
Type SOT-23; Sot-23
View Details
TPS3809I50-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09I50QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
6 suppliers