IC REG LDO 2.6V 30MA SOT89-3 Product overview: S-812C26AUA-C2GT2 from SII Semiconductor Corporation is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.6V, 30MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.6V, 30MA, SOT89, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-S-812C26AUA-C2GT
Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063505-S-812C26AUA-C
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.32V @ 10mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 30mA
Output Voltage: 2.6V
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-89-3
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 2.6V
Dropout Voltage-Max: 0.68V @ 10mA
Operating Supply Current: 1.6μA to 2.5μA
Control Protection Operating Temperature: -40°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-S-812C26AUA-C2GT2 | 063505-S-812C26AUA-C2GT2 |
| Product Name | 2.6V 30MA SOT89 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - S-812C26AUA-C2GT2 |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; Reel - TR | SOT89; Other; SOT-89-3 |
| Output Voltage | 2.6 volts | 2.6 volts |
| IOUT | 0.0300 amps | 0.0300 amps |
| Dropout Voltage | 0.6800 volts | 0.6800 volts |