ABLIC Inc. Analog and Digital Output S-8120CPF-DRB-TF-U

Description
Temperature Sensor Analog, Local -40°C ~ 100°C 8.2mV/°C SNT-4A
Request a Quote Datasheet
Description
Temperature Sensor Analog, Local -40°C ~ 100°C 8.2mV/°C SNT-4A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 1662-1932-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
1662-1932-2-ND
Analog and Digital Output 1662-1932-2-ND
Temperature Sensor Analog, Local -40°C ~ 100°C 8.2mV/°C SNT-4A

Temperature Sensor Analog, Local -40°C ~ 100°C 8.2mV/°C SNT-4A

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - S-8120CPF-DRB-TF-U - 110730-S-8120CPF-DRB-TF-U - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - S-8120CPF-DRB-TF-U
110730-S-8120CPF-DRB-TF-U
Temperature Sensors - Temperature Sensors - Analog and Digital Output - S-8120CPF-DRB-TF-U 110730-S-8120CPF-DRB-TF-U
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 110730-S-8120CPF-DRB -TF-U Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 8.2mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C to 100°C Accuracy - Highest (Lowest): ±2.5°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: SNT-4A Supply Voltage - Operating: 2.4 V to 10 V Testing Conditions: -30°C to 100°C Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 110730-S-8120CPF-DRB-TF-U
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 8.2mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 100°C
Accuracy - Highest (Lowest): ±2.5°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: SNT-4A
Supply Voltage - Operating: 2.4 V to 10 V
Testing Conditions: -30°C to 100°C
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - S-8120CPF-DRB-TF-U - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
S-8120CPF-DRB-TF-U
Sensors, Transducers - Temperature Sensors - Analog and Digital Output S-8120CPF-DRB-TF-U
SENSOR ANALOG -40C-100C SNT-4A

SENSOR ANALOG -40C-100C SNT-4A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1662-1932-2-ND 110730-S-8120CPF-DRB-TF-U S-8120CPF-DRB-TF-U
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - S-8120CPF-DRB-TF-U Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 4-SMD, Flat Leads Surface Mount (SMD); SNT-4A
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1155LLHLT-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3 to 24 volts
View Details
2 suppliers
Sensors, Transducers - Pressure Sensors, Transducers - 960070-DPS368XTSA1 - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD); 8-VFLGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S5930-256S - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details