The S-80959CLMC-G7VT2U is a high-precision voltage detector from the S-809xxC Series, designed using a CMOS process. It features an ultra-low current consumption of 1.0 µA typical for detection voltages up to 1.4 V and 1.1 µA typical for voltages of 1.5 V and above. The device operates within a voltage range of 0.7 V to 10.0 V and offers a detection voltage range from 1.3 V to 6.0 V in 0.1 V steps, with an accuracy of ±2.0%. The S-80959CLMC-G7VT2U supports two output forms: Nch open-drain and CMOS output, both of which are active low. Additionally, it includes a delay circuit that allows for external delay time setting, making it suitable for applications such as power supply monitoring in portable devices, constant voltage monitoring for cameras and communication equipment, and reset functions for CPUs and microcomputers. The product is available in lead-free and halogen-free packages, including SC-82AB and SOT-23-5.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisory Circuits 5.9V 1.2uA CMOS Out
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | S-80959CLMC-G7VT2U-ND | S-80959CLMC-G7VT2U | S-80959CLMC-G7VT2U | S-80959CLMC-G7VT2U | S-80959CLMC-G7VT2U |
| Product Name | Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisory Circuits |
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole |