IC SUPERVISOR 1 CHANNEL SC82AB Product overview: S-80957CLNB-G7TT2G from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80957CLNB-G7TT
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Win Source Part Number: 1251071-S-80957CLNB-
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: S-809xxC
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 18ms Minimum
Voltage - Threshold: 5.7V
Package / Case: SC-82A, SOT-343
Supplier Device Package: SC-82AB
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-80957
Product Status: Not For New Designs
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
IC SUPERVISOR 1 CHANNEL SC82AB
IC SUPERVISOR 1 CHANNEL SC82AB
Supervisory Circuits Voltage Detector with External Delay, 1.1uA SC-82AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-S-80957CLNB-G7TT2G | S-80957CLNB-G7TT2G-ND | 1251071-S-80957CLNB-G7TT2G | S-80957CLNB-G7TT2G | S-80957CLNB-G7TT2G | S-80957CLNB-G7TT2G | S-80957CLNB-G7TT2G |
| Product Name | Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1; 1 | 1; 1 | ||||
| Type | Tape & Reel (TR) | SC-82A, SOT-343 | SC-82A, SOT-343 | SC-82A, SOT-343 | |||
| IQ | 1.4 µA | ||||||
| Supply Voltage | 0.7000 to 10 volts |