ABLIC Inc. Supervisors S-80950CLNB-G7LT2G

Description
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Request a Quote Datasheet
Description
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - S-80950CLNB-G7LT2G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-S-80950CLNB-G7LT2G
Voltage Supervisor IC 691-S-80950CLNB-G7LT2G
IC SUPERVISOR 1 CHANNEL SC82AB Product overview: S-80950CLNB-G7LT2G from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80950CLNB-G7LT 2G can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL SC82AB Product overview: S-80950CLNB-G7LT2G from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80950CLNB-G7LT2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1251063-S-80950CLNB-G7LT2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1251063-S-80950CLNB-G7LT2G
Integrated Circuits (ICs) - PMIC - Supervisors 1251063-S-80950CLNB-G7LT2G
Win Source Part Number: 1251063-S-80950CLNB- G7LT2G Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: S-809xxC Type: Voltage Detector Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 18ms Minimum Voltage - Threshold: 5V Package / Case: SC-82A, SOT-343 Supplier Device Package: SC-82AB Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-80950 Product Status: Not For New Designs

Win Source Part Number: 1251063-S-80950CLNB-G7LT2G
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: S-809xxC
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 18ms Minimum
Voltage - Threshold: 5V
Package / Case: SC-82A, SOT-343
Supplier Device Package: SC-82AB
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-80950
Product Status: Not For New Designs

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
S-80950CLNB-G7LT2G
Supervisory Circuits S-80950CLNB-G7LT2G
Supervisory Circuits Voltage Detector with External Delay, 1.1uA SC-82AB

Supervisory Circuits Voltage Detector with External Delay, 1.1uA SC-82AB

Buy Now Datasheet
Supervisors - S-80950CLNB-G7LT2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - S-80950CLNB-G7LT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
S-80950CLNB-G7LT2G
Integrated Circuits (ICs) - PMIC - Supervisors S-80950CLNB-G7LT2G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site
PMIC - Supervisors - S-80950CLNB-G7LT2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
S-80950CLNB-G7LT2G
PMIC - Supervisors S-80950CLNB-G7LT2G
IC SUPERVISOR 1 CHANNEL SC82AB

IC SUPERVISOR 1 CHANNEL SC82AB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number S-80950CLNB-G7LT2G-ND 691-S-80950CLNB-G7LT2G 1251063-S-80950CLNB-G7LT2G S-80950CLNB-G7LT2G S-80950CLNB-G7LT2G S-80950CLNB-G7LT2G S-80950CLNB-G7LT2G
Product Name Supervisors Voltage Supervisor IC Integrated Circuits (ICs) - PMIC - Supervisors Supervisory Circuits Supervisors Integrated Circuits (ICs) - PMIC - Supervisors PMIC - Supervisors
Output Options Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SC-82A, SOT-343 Tape & Reel (TR) SC-82A, SOT-343 SC-82A, SOT-343
Threshold 5 volts 5 volts 5 volts 5 volts 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431IDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWRG4 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
3 suppliers
Voltage References - 2060270 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details