Power Supply Support Circuit, Fixed, 1 Channel, CMOS, PDSO4, SNT-4 Product overview: S-80927CLPF-G6XTFU from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80927CLPF-G6XT
Supervisor Push-Pull, Totem Pole 1 Channel SNT-4A
Supervisor Push-Pull, Totem Pole 1 Channel SNT-4A
Supervisor Push-Pull, Totem Pole 1 Channel SNT-4A
Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 110118-S-80927CLPF-G
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 18 ms Minimum
Voltage - Threshold: 2.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SNT-4A
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Supervisory Circuits Voltage Detect with External Delay 1.1uA
Supervisor Push-Pull, Totem Pole 1 Channel SNT-4A
IC SUPERVISOR 1 CHANNEL SNT-4A
IC SUPERVISOR 1 CHANNEL SNT-4A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-S-80927CLPF-G6XTFU | 1662-3242-1-ND | 110118-S-80927CLPF-G6XTFU | S-80927CLPF-G6XTFU | S-80927CLPF-G6XTFU | S-80927CLPF-G6XTFU | S-80927CLPF-G6XTFU |
| Product Name | Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - S-80927CLPF-G6XTFU | Supervisory Circuits | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors |
| Supply Voltage | 0.7000 to ? volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | ||||
| Type | 4-SMD, Flat Leads | SNT-4A | 4-SMD, Flat Leads | 4-SMD, Flat Leads |