Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 1245728-S-80921CLNB-
Series: S-809xxC
Packaging: Reel - TR
Type: Voltage Detector
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-82A, SOT-343
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 18 ms Minimum
Voltage - Threshold: 2.1V
Family Name: S-80921CL
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.sii.co.jp
Manufacturer Package: SC-82AB
Alternative Parts (Cross-Reference): BD49K23G-TL; BD49L23G-TL; BD4923G-TR;
Introduction Date: August 31, 2001
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC SUPERVISOR 1 CHANNEL SC82AB Product overview: S-80921CLNB-G6RT2G from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80921CLNB-G6RT
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
Supervisory Circuits VOLTAGE DETECTOR
IC SUPERVISOR 1 CHANNEL SC82AB
IC SUPERVISOR 1 CHANNEL SC82AB
Supervisor Push-Pull, Totem Pole 1 Channel SC-82AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1245728-S-80921CLNB-G6RT2G | 691-S-80921CLNB-G6RT2G | S-80921CLNB-G6RT2G-ND | S-80921CLNB-G6RT2G | S-80921CLNB-G6RT2G | S-80921CLNB-G6RT2G | S-80921CLNB-G6RT2G |
| Product Name | PMIC - PMIC - Supervisors - S-80921CLNB-G6RT2G | Voltage Supervisor IC | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | ||||
| Output Options | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Threshold | 2.1 volts | 2.1 volts | 2.1 volts | 2.1 volts | 2.1 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |