The S-80914CLMC-G6JT2U is a high-precision voltage detector from the S-809xxC Series, designed using a CMOS process. It features an ultra-low current consumption of 1.0 µA typical for detection voltages up to 1.4 V, and 1.1 µA for voltages of 1.5 V and above. The device operates within a voltage range of 0.7 V to 10.0 V and offers a detection voltage range from 1.3 V to 6.0 V in 0.1 V steps, with an accuracy of ±2.0%. The S-80914CLMC-G6JT2U supports two output forms: Nch open-drain and CMOS output, both of which are active low. It also includes a delay circuit that can be set externally with a capacitor, making it suitable for applications requiring a time-delayed reset. The product is lead-free and halogen-free, complying with environmental standards. Typical applications include power supply monitoring for portable devices, constant voltage monitoring for cameras and communication equipment, and reset functions for CPUs and microcomputers. This component is available in compact packages such as SC-82AB and SOT-23-5, making it suitable for space-constrained designs.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisory Circuits 1.4V 1.2uA CMOS Out
IC SUPERVISOR 1 CHANNEL SOT23-5
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1662-2394-2-ND | S-80914CLMC-G6JT2U | S-80914CLMC-G6JT2U | S-80914CLMC-G6JT2U | S-80914CLMC-G6JT2U |
| Product Name | Supervisors | Supervisors | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole |