ABLIC Inc. 1.3V SOT23 Voltage Supervisor IC S-80913CNMC

Description
IC VOLT DETECTOR 1.3V SOT23-5 Product overview: S-80913CNMC from SII Semiconductor Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.3V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80913CNMC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VOLT DETECTOR 1.3V SOT23-5 Product overview: S-80913CNMC from SII Semiconductor Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.3V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80913CNMC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.3V SOT23 Voltage Supervisor IC
691-S-80913CNMC
1.3V SOT23 Voltage Supervisor IC 691-S-80913CNMC
IC VOLT DETECTOR 1.3V SOT23-5 Product overview: S-80913CNMC from SII Semiconductor Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.3V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80913CNMC can be used for catalog matching and distributor lookup.

IC VOLT DETECTOR 1.3V SOT23-5 Product overview: S-80913CNMC from SII Semiconductor Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3V, SOT23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.3V, SOT23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80913CNMC can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - S-80913CNMC - 063388-S-80913CNMC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - S-80913CNMC
063388-S-80913CNMC
PMIC - PMIC - Supervisors - S-80913CNMC 063388-S-80913CNMC
Manufacturer: SII Semiconductor Corporation Win Source Part Number: 063388-S-80913CNMC Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 2.7 ms Minimum Voltage - Threshold: 1.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: SII Semiconductor Corporation
Win Source Part Number: 063388-S-80913CNMC
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 2.7 ms Minimum
Voltage - Threshold: 1.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-S-80913CNMC 063388-S-80913CNMC
Product Name 1.3V SOT23 Voltage Supervisor IC PMIC - PMIC - Supervisors - S-80913CNMC
Number of Supplies 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products