Win Source Part Number: 1251381-S-80856CNNB-
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: S-808xxC
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 5.6V
Package / Case: SC-82A, SOT-343
Supplier Device Package: SC-82AB
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-80856
Supervisor Open Drain or Open Collector 1 Channel SC-82AB
Power Supply Support Circuit, Fixed, 1 Channel, +5.6VV, CMOS, PDSO4, LEAD FREE, SC-82AB, 4 PIN Product overview: S-80856CNNB-B9HT2G from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80856CNNB-B9HT
Supervisory Circuits VOLTAGE DETECTOR
IC SUPERVISOR 1 CHANNEL SC82AB
Supervisor Open Drain or Open Collector 1 Channel SC-82AB
IC SUPERVISOR 1 CHANNEL SC82AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1251381-S-80856CNNB-B9HT2G | S-80856CNNB-B9HT2G-ND | 691-S-80856CNNB-B9HT2G | S-80856CNNB-B9HT2G | S-80856CNNB-B9HT2G | S-80856CNNB-B9HT2G | S-80856CNNB-B9HT2G |
| Product Name | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | Voltage Supervisor IC | Supervisory Circuits | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors |
| Number of Supplies | 1; 1 | 1; 1 | |||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Threshold | 5.6 volts | 5.6 volts | 5.6 volts | 5.6 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |