Supervisor Push-Pull, Totem Pole 1 Channel SNT-4A
Win Source Part Number: 1251287-S-80856CLPF-
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: S-808xxC
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 5.6V
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: SNT-4A
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Product Status: Obsolete
IC SUPERVISOR 1 CHANNEL SNT-4A Product overview: S-80856CLPF-B7HTFG from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4A, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80856CLPF-B7HT
Supervisor Push-Pull, Totem Pole 1 Channel SNT-4A
IC SUPERVISOR 1 CHANNEL SNT-4A
IC SUPERVISOR 1 CHANNEL SNT-4A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | S-80856CLPF-B7HTFG-ND | 1251287-S-80856CLPF-B7HTFG | 691-S-80856CLPF-B7HTFG | S-80856CLPF-B7HTFG | S-80856CLPF-B7HTFG | S-80856CLPF-B7HTFG |
| Product Name | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | 4A Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors |
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | |||
| Type | 4-SMD, Flat Leads | Tape & Reel (TR) | 4-SMD, Flat Leads | 4-SMD, Flat Leads | ||
| Pins | 4 |