Supervisor Open Drain or Open Collector 1 Channel SNT-4A
Win Source Part Number: 1251397-S-80854CNPF-
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: S-808xxC
Type: Voltage Detector
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 5.4V
Package / Case: 4-SMD, Flat Leads
Supplier Device Package: SNT-4A
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-80854
IC SUPERVISOR 1 CHANNEL SNT-4A Product overview: S-80854CNPF-B9FTFU from ABLIC is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4A, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-S-80854CNPF-B9FT
IC SUPERVISOR 1 CHANNEL SNT-4A
IC SUPERVISOR 1 CHANNEL SNT-4A
Supervisory Circuits Voltage Detector 0.8uA Iq
Supervisor Open Drain or Open Collector 1 Channel SNT-4A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | S-80854CNPF-B9FTFU-ND | 1251397-S-80854CNPF-B9FTFU | 691-S-80854CNPF-B9FTFU | S-80854CNPF-B9FTFU | S-80854CNPF-B9FTFU | S-80854CNPF-B9FTFU | S-80854CNPF-B9FTFU |
| Product Name | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | 4A Voltage Supervisor IC | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors | Supervisory Circuits | Supervisors |
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | 4-SMD, Flat Leads | Tape & Reel (TR) | 4-SMD, Flat Leads | 4-SMD, Flat Leads | |||
| Pins | 4 |